Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030A18-3S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030A18-3S
MIL Spec Connector - MIL-DTL 5015, I GTS030A18-3S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030A18-3S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 SKT RECP BOX RM

GT 2C 2#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 18, 2 Position, Panel; Product Range Amphenol Industrial - 11J6008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 2 Position, Panel; Product Range Amphenol Industrial
11J6008
Circular Connector Receptacle, Size 18, 2 Position, Panel; Product Range Amphenol Industrial 11J6008
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030A18-3S Amphenol GTS030A18-3S 11J6008
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details