Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030A16-11S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030A16-11S
MIL Spec Connector - MIL-DTL 5015, I GTS030A16-11S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030A16-11S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 SKT RECP BOX RM

GT 2C 2#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial - 11J6002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
11J6002
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial 11J6002
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030A16-11S Amphenol GTS030A16-11S 11J6002
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details