Amphenol Industrial Circular Connectors - GTS03040-35P GTS03040-35P

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1114184-GTS03040-35P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1114184-GTS03040-35P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - GTS03040-35P - 1114184-GTS03040-35P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - GTS03040-35P
1114184-GTS03040-35P
Circular Connectors - GTS03040-35P 1114184-GTS03040-35P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1114184-GTS03040-35P Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1114184-GTS03040-35P
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Circular Connector Receptacle Size 40, 35 Position, Panel; Product Range Amphenol Industrial - 96J5319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 35 Position, Panel; Product Range Amphenol Industrial
96J5319
Circular Connector Receptacle Size 40, 35 Position, Panel; Product Range Amphenol Industrial 96J5319
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1114184-GTS03040-35P 96J5319
Product Name Circular Connectors - GTS03040-35P Circular Connector Receptacle Size 40, 35 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers