Amphenol Industrial Circular Connector Receptacle, Size 36, 7 Position, Panel; Product Range Amphenol Industrial GTS030-36-77P-025

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 36, 7 Position, Panel; Product Range Amphenol Industrial - 96J5266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 7 Position, Panel; Product Range Amphenol Industrial
96J5266
Circular Connector Receptacle, Size 36, 7 Position, Panel; Product Range Amphenol Industrial 96J5266
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5266
Product Name Circular Connector Receptacle, Size 36, 7 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details