Amphenol Industrial Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial GTS030-36-5SX

Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-36-5SX - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 SKT RECP

GT 4C 4#0 SKT RECP

Buy Now
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial - 96J5265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
96J5265
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial 96J5265
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-36-5SX 96J5265
Product Name Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details