Amphenol Industrial Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial GTS030-36-5S-025

Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-36-5S-025 - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 SKT RECP

GT 4C 4#0 SKT RECP

Buy Now
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial - 96J5264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
96J5264
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial 96J5264
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-36-5S-025 96J5264
Product Name Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details