GT-5015 WALL MT RECPT CAD OD 36-5PIN,4#0 SOLDER
CONNECTOR
CONNECTOR
GT 4C 4#0 PIN RECP
GT 4C 4#0 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030-36-5P | GTS030-36-5P | GTS030-36-5P | Amphenol GTS030-36-5P | 96J5260 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |