Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8P

Description
GT 30C 6#12,24#16 PIN RECP
Request a Quote Datasheet
Description
GT 30C 6#12,24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-32-8P - PEI-Genesis
Philadelphia, PA, United States
GT 30C 6#12,24#16 PIN RECP

GT 30C 6#12,24#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-8P
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial - 96J5254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
96J5254
Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial 96J5254
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 30 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-32-8P GTS030-32-8P 96J5254
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 30 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details