Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-32-7S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-7S
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-7S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-32-7S - PEI-Genesis
Philadelphia, PA, United States
GT 35C 7#12,28#16 SKT RECP

GT 35C 7#12,28#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial - 96J5252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial
96J5252
Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial 96J5252
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 35 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-32-7S Amphenol GTS030-32-7S 96J5252
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 35 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data