Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-32-64S

Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet
Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-32-64S - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 SKT RECP

GT 54C 54#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-64S
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-64S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial - 96J5251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
96J5251
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial 96J5251
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-32-64S GTS030-32-64S 96J5251
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2371113-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line); Panel Mount
View Details
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details