GT 2C 2#0 SKT RECP
GT 2C 2#0 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030-32-5S-025 | Amphenol GTS030-32-5S-025 | 96J5249 |
| Product Name | Circular Connector Receptacle, Size 32, 2 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |