Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-32-17P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - GTS030-32-17P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-17P
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-17P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-17P
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-17P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-32-17P
MIL Spec Connector - MIL-DTL 5015, I GTS030-32-17P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-32-17P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN RECP

GT 4C 4#4 PIN RECP

Buy Now
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial - 96J5245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
96J5245
Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial 96J5245
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-32-17P Amphenol GTS030-32-17P 96J5245
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 32, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details