Amphenol Industrial Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial GTS030-28-2P

Description
GT 14C 12#16 2#12 PIN RECP
Request a Quote Datasheet
Description
GT 14C 12#16 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-2P - PEI-Genesis
Philadelphia, PA, United States
GT 14C 12#16 2#12 PIN RECP

GT 14C 12#16 2#12 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial - 96J5235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial
96J5235
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial 96J5235
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-2P 96J5235
Product Name Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers