Amphenol Industrial Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial GTS030-28-22P

Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet
Description
GT 6C 3#4 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-22P - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#4 3#16 PIN RECP

GT 6C 3#4 3#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial - 96J5239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
96J5239
Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial 96J5239
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-22P 96J5239
Product Name Circular Connector Receptacle, Size 28, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details