Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-28-21P

Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-21P - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN RECP

GT 37C 37#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-28-21P
MIL Spec Connector - MIL-DTL 5015, I GTS030-28-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial - 96J5236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
96J5236
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial 96J5236
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-21P GTS030-28-21P 96J5236
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details