Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-28-20S

Description
GT 14C 10#12 4#16 SKT RECP WAL
Request a Quote Datasheet
Description
GT 14C 10#12 4#16 SKT RECP WAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-20S - PEI-Genesis
Philadelphia, PA, United States
GT 14C 10#12 4#16 SKT RECP WAL

GT 14C 10#12 4#16 SKT RECP WAL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-28-20S
MIL Spec Connector - MIL-DTL 5015, I GTS030-28-20S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial - 78H0958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial
78H0958
Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial 78H0958
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-20S GTS030-28-20S 78H0958
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 14 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details