Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-28-16P

Description
GT 20C 20#16 PIN RECP
Request a Quote Datasheet
Description
GT 20C 20#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-16P - PEI-Genesis
Philadelphia, PA, United States
GT 20C 20#16 PIN RECP

GT 20C 20#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-28-16P
MIL Spec Connector - MIL-DTL 5015, I GTS030-28-16P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial - 96J5234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
96J5234
Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial 96J5234
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 20 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-16P GTS030-28-16P 96J5234
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 20 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823588-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details