Amphenol Industrial Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amphenol Industrial GTS030-28-10P

Description
GT 7C 2#4 2#8 3#12 PIN RECP
Request a Quote Datasheet
Description
GT 7C 2#4 2#8 3#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-28-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 2#4 2#8 3#12 PIN RECP

GT 7C 2#4 2#8 3#12 PIN RECP

Buy Now
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amphenol Industrial - 96J5229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amphenol Industrial
96J5229
Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amphenol Industrial 96J5229
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-28-10P 96J5229
Product Name Circular Connector Receptacle, Size 28, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Angled plug socket - PEV-1/4-WD-LED-24 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 15 to 30 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details