Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-24-9S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - GTS030-24-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-9S
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-9S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
GT 2C 2#4 SKT RECP

GT 2C 2#4 SKT RECP

Buy Now
 - Amphenol GTS030-24-9S - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 SKT RECP

GT 2C 2#4 SKT RECP

Buy Now
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial - 96J5228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial
96J5228
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial 96J5228
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-24-9S GTS030-24-9S Amphenol GTS030-24-9S 96J5228
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data