GT 2C 2#4 PIN RECP
GT 2C 2#4 PIN RECP
MIL-5015 GT/ACA-B BAYONET RECEPT
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030-24-9P | GTS030-24-9P | 339-GTS030-24-9P-ND | 96J5227 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 500 to 700 volts |