Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-24-5P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-5P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-5P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-5P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-24-5P - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 PIN RECP

GT 16C 16#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial - 96J5226 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial
96J5226
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial 96J5226
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-24-5P Amphenol GTS030-24-5P 96J5226
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEG.1K.314.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
3 suppliers