Amphenol Industrial Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial GTS030-24-28PW-A24

Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-24-28PW-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial - 96J5225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
96J5225
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial 96J5225
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-24-28PW-A24 96J5225
Product Name Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers