Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-24-28P

Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
GT 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-24-28P - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - GTS030-24-28P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-28P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-28P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-28P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-28P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
GT 24C 24#16 PIN RECP

GT 24C 24#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial - 96J5223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
96J5223
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial 96J5223
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-24-28P GTS030-24-28P GTS030-24-28P 96J5223
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details