Amphenol Industrial Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial GTS030-24-22P

Description
71-580362-22P
Request a Quote Datasheet
Description
71-580362-22P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-24-22P - PEI-Genesis
Philadelphia, PA, United States
71-580362-22P

71-580362-22P

Buy Now
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial - 96J5222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial
96J5222
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial 96J5222
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-24-22P 96J5222
Product Name Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details