Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-24-10PW

Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet
Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-24-10PW - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN RECP

GT 7C 7#8 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-10PW
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-10PW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial - 96J5221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
96J5221
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial 96J5221
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-24-10PW GTS030-24-10PW 96J5221
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details