Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-24-10P

Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet
Description
GT 7C 7#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-24-10P - PEI-Genesis
Philadelphia, PA, United States
GT 7C 7#8 PIN RECP

GT 7C 7#8 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-10P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-24-10P
MIL Spec Connector - MIL-DTL 5015, I GTS030-24-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial - 96J5220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
96J5220
Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial 96J5220
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-24-10P GTS030-24-10P 96J5220
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 7 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details