CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J5217 |
| Product Name | Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |