CONNECTOR
GT 8C 8#12 SKT RECP
GT 8C 8#12 SKT RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030-22-23S | GTS030-22-23S | Amphenol GTS030-22-23S | 17H0842 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |