Amphenol Industrial Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial GTS030-22-18P

Description
GT 8C 8#16 PIN RECP
Request a Quote
Description
GT 8C 8#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-22-18P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 PIN RECP

GT 8C 8#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial - 96J5208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial
96J5208
Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial 96J5208
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-22-18P 96J5208
Product Name Circular Connector Receptacle, Size 22, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details