Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-22-14PY-025

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-22-14PY-025
MIL Spec Connector - MIL-DTL 5015, I GTS030-22-14PY-025
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-22-14PY-025 - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial - 96J5207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
96J5207
Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial 96J5207
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-22-14PY-025 Amphenol GTS030-22-14PY-025 96J5207
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 22, 19 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data