Amphenol Industrial Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial GTS030-22-12PW

Description
GT 5C 2#8,3#16 PIN RECP
Request a Quote
Description
GT 5C 2#8,3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-22-12PW - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#8,3#16 PIN RECP

GT 5C 2#8,3#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial - 96J5205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial
96J5205
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial 96J5205
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-22-12PW 96J5205
Product Name Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details