Amphenol Industrial Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial GTS030-22-12P

Description
GT 5C 2#8,3#16 PIN RECP
Request a Quote
Description
GT 5C 2#8,3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-22-12P - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#8,3#16 PIN RECP

GT 5C 2#8,3#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial - 96J5204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial
96J5204
Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial 96J5204
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-22-12P 96J5204
Product Name Circular Connector Receptacle, Size 22, 5 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details