Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-20-4P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 4 Position, Panel, part number 96J5202, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates four solder pin contacts, making it suitable for various electrical applications. The product is part of the GT Series from Amphenol Industrial, known for its reliability in industrial environments. This receptacle is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards. Engineers should evaluate its specifications against their project requirements to determine suitability.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 4 Position, Panel, part number 96J5202, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates four solder pin contacts, making it suitable for various electrical applications. The product is part of the GT Series from Amphenol Industrial, known for its reliability in industrial environments. This receptacle is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental standards. Engineers should evaluate its specifications against their project requirements to determine suitability.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-20-4P
MIL Spec Connector - MIL-DTL 5015, I GTS030-20-4P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-20-4P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#12 PIN RECP BOX RM

GT 4C 4#12 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 4 Position, Panel; Product Range Amphenol Industrial - 96J5202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 4 Position, Panel; Product Range Amphenol Industrial
96J5202
Circular Connector Receptacle, Size 20, 4 Position, Panel; Product Range Amphenol Industrial 96J5202
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-20-4P Amphenol GTS030-20-4P 96J5202
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 4 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data