Amphenol Industrial Circular Connector Receptacle, Size 20, 1 Position, Panel; Product Range Amphenol Industrial GTS030-20-2S

Description
GT 1C 1#0 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 1C 1#0 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-20-2S - PEI-Genesis
Philadelphia, PA, United States
GT 1C 1#0 SKT RECP BOX RM

GT 1C 1#0 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 1 Position, Panel; Product Range Amphenol Industrial - 96J5195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 1 Position, Panel; Product Range Amphenol Industrial
96J5195
Circular Connector Receptacle, Size 20, 1 Position, Panel; Product Range Amphenol Industrial 96J5195
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-20-2S 96J5195
Product Name Circular Connector Receptacle, Size 20, 1 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details
Barrier Blocks - 1920-1365-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers