Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-20-27S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - GTS030-20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-20-27S
MIL Spec Connector - MIL-DTL 5015, I GTS030-20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-20-27S
MIL Spec Connector - MIL-DTL 5015, I GTS030-20-27S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-20-27S
MIL Spec Connector - MIL-DTL 5015, I GTS030-20-27S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-20-27S - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT RECP BOX RM

GT 14C 14#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial - 96J5199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial
96J5199
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial 96J5199
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-20-27S Amphenol GTS030-20-27S 96J5199
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1862-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details