CONNECTOR
MIL-5015 GT/ACA-B BAYONET RECEPT
GT 2C 2#8 PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTS030-20-23P | 339-GTS030-20-23P-ND | Amphenol GTS030-20-23P | 96J5196 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 500 to 700 volts | |||
| Current Rating | 46.0 amps |