Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-20-23P-025

Description
GT 2C 2#8 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 2C 2#8 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-20-23P-025 - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#8 PIN RECP BOX RM

GT 2C 2#8 PIN RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-20-23P-025
MIL Spec Connector - MIL-DTL 5015, I GTS030-20-23P-025
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial - 96J5197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial
96J5197
Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial 96J5197
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-20-23P-025 GTS030-20-23P-025 96J5197
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data