GT 7C 7#12 SKT RECP BOX RM
CONNECTOR
CONNECTOR
CONNECTOR
MIL-5015 GT/ACA-B BAYONET RECEPT
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 7 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030-20-15S | GTS030-20-15S | 339-GTS030-20-15S-ND | 96J5194 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Connector Receptacle, Size 20, 7 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack | |||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 500 to 700 volts |