Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-18-8P

Description
GT 8C 7#16 1#12 PIN RECP BOX
Request a Quote
Description
GT 8C 7#16 1#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-18-8P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 7#16 1#12 PIN RECP BOX

GT 8C 7#16 1#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-18-8P
MIL Spec Connector - MIL-DTL 5015, I GTS030-18-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial - 96J5192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial
96J5192
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial 96J5192
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-18-8P GTS030-18-8P 96J5192
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Circular Connector Assemblies - 2262-A22067-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details