Amphenol Industrial Connectors I/O - Unreviewed GTS030-18-19P

Description
GT 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
GT 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Unreviewed - GTS030-18-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
GTS030-18-19P
Connectors I/O - Unreviewed GTS030-18-19P
GT 10C 10#16 PIN RECP

GT 10C 10#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
GT 10C 10#16 PIN RECP BOX RM

GT 10C 10#16 PIN RECP BOX RM

Buy Now
 - Amphenol GTS030-18-19P - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 PIN RECP BOX RM

GT 10C 10#16 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial - 96J5186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
96J5186
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial 96J5186
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-18-19P GTS030-18-19P Amphenol GTS030-18-19P 96J5186
Product Name Connectors I/O - Unreviewed Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details