GT 4C 4#12 PIN RECP BOX RM
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030-18-10P-025 | 96J5181 |
| Product Name | Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |