Amphenol Industrial Circular Connector Receptacle Size 16S, 3 Position, Panel; Product Range Amphenol Industrial GTS030-16S-5P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16S, 3 Position, Panel; Product Range Amphenol Industrial - 96J5176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16S, 3 Position, Panel; Product Range Amphenol Industrial
96J5176
Circular Connector Receptacle Size 16S, 3 Position, Panel; Product Range Amphenol Industrial 96J5176
CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5176
Product Name Circular Connector Receptacle Size 16S, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Stacking 0.080″ Pin Plug - 9204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details