Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-16-11SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-16-11SW
MIL Spec Connector - MIL-DTL 5015, I GTS030-16-11SW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-16-11SW - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 SKT RECP BOX RM

GT 2C 2#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial - 96J5173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
96J5173
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial 96J5173
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-16-11SW Amphenol GTS030-16-11SW 96J5173
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-8006930LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers