Amphenol Industrial Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial GTS030-16-11P

Description
GT 2C 2#12 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 2C 2#12 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-16-11P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#12 PIN RECP BOX RM

GT 2C 2#12 PIN RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial - 96J5168 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
96J5168
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial 96J5168
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-16-11P 96J5168
Product Name Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details