Amphenol Industrial Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial GTS030-16-11P-025

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial - 96J5169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
96J5169
Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial 96J5169
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5169
Product Name Circular Connector Receptacle, Size 16, 2 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data