Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-16-10SX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-16-10SX
MIL Spec Connector - MIL-DTL 5015, I GTS030-16-10SX
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTS030-16-10SX - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP BOX RM

GT 3C 3#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial - 96J5166 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial
96J5166
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial 96J5166
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTS030-16-10SX Amphenol GTS030-16-10SX 96J5166
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products