Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-16-10SW

Description
GT 3C 3#12 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 3C 3#12 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-16-10SW - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP BOX RM

GT 3C 3#12 SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-16-10SW
MIL Spec Connector - MIL-DTL 5015, I GTS030-16-10SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial - 96J5165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial
96J5165
Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial 96J5165
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-16-10SW GTS030-16-10SW 96J5165
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details