GT 3C 3#16S PIN RECP BOX RM
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTS030-14S-7P | GTS030-14S-7P | 96J5162 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle Size 14S, 3 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |