Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTS030-14S-5S

Description
GT 5C 5#16S SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 5C 5#16S SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-14S-5S - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#16S SKT RECP BOX RM

GT 5C 5#16S SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTS030-14S-5S
MIL Spec Connector - MIL-DTL 5015, I GTS030-14S-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14S, 5 Position, Panel; Product Range Amphenol Industrial - 96J5159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 5 Position, Panel; Product Range Amphenol Industrial
96J5159
Circular Connector Receptacle Size 14S, 5 Position, Panel; Product Range Amphenol Industrial 96J5159
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-14S-5S GTS030-14S-5S 96J5159
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 14S, 5 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers