Amphenol Industrial Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial GTS030-10SL-3S

Description
GT 3C 3#16S SKT RECP
Request a Quote
Description
GT 3C 3#16S SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTS030-10SL-3S - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S SKT RECP

GT 3C 3#16S SKT RECP

Buy Now
Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial - 96J5156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial
96J5156
Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial 96J5156
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 3 POSITION PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTS030-10SL-3S 96J5156
Product Name Circular Connector Receptacle Size 10Sl, 3 Position Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products